Amphenol Communications Solutions PCI Express 10125756-980000LF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10125756-980000LF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10125756-980000LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10125756-980000LF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10125756-980000LF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10125756-980000LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
345-10125756-980000LF
Electronic Connector 345-10125756-980000LF
PCI Express / PCI Connectors PCI Express GEN 3 Card Edge connector Straddle-Mount 98 Positions 100mm Pitch Product overview: 10125756-980000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10125756-980000L F can be used for catalog matching and distributor lookup.

PCI Express / PCI Connectors PCI Express GEN 3 Card Edge connector Straddle-Mount 98 Positions 100mm Pitch Product overview: 10125756-980000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10125756-980000LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1002496-10125756-980000LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1002496-10125756-980000LF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1002496-10125756-980000LF
Win Source Part Number: 1002496-10125756-980 000LF Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: HPCE® Number of Positions: 98 Pitch: 0.039" (1.00mm) Color: Black Features: Card Extender Number of Rows: 2 Termination: Solder Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 36 Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Board Edge, Straddle Mount ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10125756

Win Source Part Number: 1002496-10125756-980000LF
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: HPCE®
Number of Positions: 98
Pitch: 0.039" (1.00mm)
Color: Black
Features: Card Extender
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 36
Card Type: PCI Express™
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Board Edge, Straddle Mount
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 10125756

Buy Now Datasheet
Pci Express 3.0 Stmt 98P-10125756-980000Lf / Tray Amphenol Communications Solutions - 64AC2930 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express 3.0 Stmt 98P-10125756-980000Lf / Tray Amphenol Communications Solutions
64AC2930
Pci Express 3.0 Stmt 98P-10125756-980000Lf / Tray Amphenol Communications Solutions 64AC2930
PCI EXPRESS 3.0 STMT 98P-10125756-980000L F / Tray

PCI EXPRESS 3.0 STMT 98P-10125756-980000LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10125756-980000LF 345-10125756-980000LF 1002496-10125756-980000LF 64AC2930
Product Name PCI Express Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Pci Express 3.0 Stmt 98P-10125756-980000Lf / Tray Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card - 10035388-700LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder To Board
View Details
2 suppliers
Power Edge Card - 10035388-905LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder To Board
View Details
2 suppliers