Amphenol Corporation 56Gb 92Ohm Electronic Connector 10125055-101LF

Description
ExaMAX® 56Gb/s High Speed Backplane Connector 92Ohm, 4-Pair, 6 column, 84 position, Right Angle Receptacle, No Guide Pin Product overview: 10125055-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56Gb, 92Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 56Gb, 92Ohm, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10125055-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ExaMAX® 56Gb/s High Speed Backplane Connector 92Ohm, 4-Pair, 6 column, 84 position, Right Angle Receptacle, No Guide Pin Product overview: 10125055-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56Gb, 92Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 56Gb, 92Ohm, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10125055-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
56Gb 92Ohm Electronic Connector
407-10125055-101LF
56Gb 92Ohm Electronic Connector 407-10125055-101LF
ExaMAX® 56Gb/s High Speed Backplane Connector 92Ohm, 4-Pair, 6 column, 84 position, Right Angle Receptacle, No Guide Pin Product overview: 10125055-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56Gb, 92Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 56Gb, 92Ohm, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10125055-101LF can be used for catalog matching and distributor lookup.

ExaMAX® 56Gb/s High Speed Backplane Connector 92Ohm, 4-Pair, 6 column, 84 position, Right Angle Receptacle, No Guide Pin Product overview: 10125055-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56Gb, 92Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 56Gb, 92Ohm, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10125055-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10125055-101LF - 853622-10125055-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10125055-101LF
853622-10125055-101LF
Backplane Connectors - 10125055-101LF 853622-10125055-101LF
Manufacturer: AMPHENOL Win Source Part Number: 853622-10125055-101L F Series: ExaMAX® Features: Connector Package: Tube Family Name: 10125055 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 564 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 853622-10125055-101LF
Series: ExaMAX®
Features: Connector
Package: Tube
Family Name: 10125055
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 564
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Specialized - 10125055-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10125055-101LF
Backplane Connectors - Specialized 10125055-101LF
CONN RCPT 84POS EDGE MNT

CONN RCPT 84POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-10125055-101LF 853622-10125055-101LF 10125055-101LF
Product Name 56Gb 92Ohm Electronic Connector Backplane Connectors - 10125055-101LF Backplane Connectors - Specialized
Geometry Receptacle, Hermaphroditic Contacts
Unlock Full Specs
to access all available technical data

Similar Products