The HPCE® BTB VR STB-8HP32S Guide/Tray is a high power board-to-board connector designed for applications requiring compact size and high linear current density. It features a low profile height of 7.5mm, which enhances airflow for effective cooling in demanding environments. The connector supports a current rating of 9A per beam while maintaining a maximum temperature rise of 30°C in still air. Constructed with a highly vented housing, it promotes efficient heat dissipation and is suitable for AC/DC pluggable power supplies in data, telecom, and networking equipment. The product is RoHS compliant and operates within a temperature range of -40°C to +125°C. It includes touch-proof safety features and is pending UL and CSA approvals, ensuring compliance with safety standards. The connector's design allows for customizable configurations of power and signal contacts, making it versatile for various applications, including servers and industrial controls. Its robust mechanical performance includes a durability rating of 200 cycles and resistance to vibration and shock, making it reliable for long-term use.
HPCE ®, HPCE BTB VT RECPT 32P32S, Amphenol is one of the leading manufacturers of HPCE® BOARD TO BOARD CONNECTOR. Contact us today for more details of HPCE®, part number 10125023-320032ALF.
"60 (24 + 36 Power) Position Female Connector Non Specified - Dual Edge Gold or Gold, GXT™ 0.050"" (1.27mm) Black"
HPCE BTB VR STB-8HP32S GUIDE / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10125023-320032ALF | 609-5007-ND | 71Y6587 |
| Product Name | HPCE ® | Edgeboard Connectors | Hpce Btb Vr Stb-8Hp32S Guide / Tray Rohs Compliant Amphenol Communications Solutions |
| Termination | Solder To Board | ||
| Current Rating | 0.0 amps | ||
| Gender | Female / Jack |