Amphenol Communications Solutions AirMax VS2 ® 10124756-101LF

Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 72 -position, pitch, 8 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10124756-101LF.
Request a Quote Datasheet
Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 72 -position, pitch, 8 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10124756-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VS2 ® - 10124756-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VS2 ®
10124756-101LF
AirMax VS2 ® 10124756-101LF
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 72 -position, pitch, 8 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10124756-101LF.

AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 72 -position, pitch, 8 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10124756-101LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-10124756-101LF
Electronic Connector 407-10124756-101LF
AirMax VS2® Backplane Connectors, Receptacle, Right Angle, Small Press-Fit, 3 Pair, 8 Column, 72 Position, 2.00mm (0.079in) Pitch Product overview: 10124756-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10124756-101LF can be used for catalog matching and distributor lookup.

AirMax VS2® Backplane Connectors, Receptacle, Right Angle, Small Press-Fit, 3 Pair, 8 Column, 72 Position, 2.00mm (0.079in) Pitch Product overview: 10124756-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10124756-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1007504-10124756-101LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1007504-10124756-101LF
Connectors, Interconnects - Backplane Connectors - Specialized 1007504-10124756-101LF
Win Source Part Number: 1007504-10124756-101 LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Airmax VS2™ Number of Positions: 72 Color: Black, Natural Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Contact Finish: Gold Package: Tube Material Flammability Rating: UL94 V-0 Standard Package: 36 Number of Columns: 8 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10124756

Win Source Part Number: 1007504-10124756-101LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Airmax VS2™
Number of Positions: 72
Color: Black, Natural
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 9
Termination: Press-Fit
Contact Finish: Gold
Package: Tube
Material Flammability Rating: UL94 V-0
Standard Package: 36
Number of Columns: 8
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 10124756

Buy Now Datasheet
Backplane Connectors - Specialized - 10124756-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10124756-101LF
Backplane Connectors - Specialized 10124756-101LF
CONN RCPT 72POS EDGE MNT

CONN RCPT 72POS EDGE MNT

Supplier's Site Datasheet
Backplane Conn, R/a Rcpt, 72P, Press Fit; Product Range Amphenol Communications Solutions - 64AC2832 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, R/a Rcpt, 72P, Press Fit; Product Range Amphenol Communications Solutions
64AC2832
Backplane Conn, R/a Rcpt, 72P, Press Fit; Product Range Amphenol Communications Solutions 64AC2832
BACKPLANE CONN, R/A RCPT, 72P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm

BACKPLANE CONN, R/A RCPT, 72P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10124756-101LF 407-10124756-101LF 1007504-10124756-101LF 10124756-101LF 64AC2832
Product Name AirMax VS2 ® Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Backplane Conn, R/a Rcpt, 72P, Press Fit; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI USB - 10033527-N3112LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; USB
Geometry Right Angle
Termination Surface Mount
View Details
CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details