Amphenol Communications Solutions Backplane Conn, R/a Hdr, 72P, Press Fit; Product Range Amphenol Communications Solutions 10124755-102LF

Description
BACKPLANE CONN, R/A HDR, 72P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Description
BACKPLANE CONN, R/A HDR, 72P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, R/a Hdr, 72P, Press Fit; Product Range Amphenol Communications Solutions - 64AC2829 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, R/a Hdr, 72P, Press Fit; Product Range Amphenol Communications Solutions
64AC2829
Backplane Conn, R/a Hdr, 72P, Press Fit; Product Range Amphenol Communications Solutions 64AC2829
BACKPLANE CONN, R/A HDR, 72P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, R/A HDR, 72P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC2829
Product Name Backplane Conn, R/a Hdr, 72P, Press Fit; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Carriers for
Specs
Product Type IC Socket
View Details