Amphenol Communications Solutions AirMax ® 10124620-5545P00LF

Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10124620-5 545P00LF
Request a Quote Datasheet
Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10124620-5 545P00LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10124620-5 545P00LF

AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10124620-5545P00LF

Supplier's Site Datasheet
Backplane Connectors - 10124620-5545P00LF - 904985-10124620-5545P00LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10124620-5545P00LF
904985-10124620-5545P00LF
Backplane Connectors - 10124620-5545P00LF 904985-10124620-5545P00LF
Manufacturer: AMPHENOL Win Source Part Number: 904985-10124620-5545 P00LF Series: Airmax® Operating Temperature Range: -65°C ~ 105°C Features: 4 Connector Receptacle, Female Blade Sockets Through Hole, Right Angle Black Blade Power Package: Tube Mounting: Through Hole, Right Angle Family Name: 10124620 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904985-10124620-5545P00LF
Series: Airmax®
Operating Temperature Range: -65°C ~ 105°C
Features: 4 Connector Receptacle, Female Blade Sockets Through Hole, Right Angle Black Blade Power
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: 10124620
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-10124620-5545P00LF
Electronic Connector 406-10124620-5545P00LF
AirMax® Power Connectors, Power Solutions, , 2-Pair, 2 Column, 12-Position, Right Angle Receptacle, Press-Fit Product overview: 10124620-5545P00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-10124620-5545P00 LF can be used for catalog matching and distributor lookup.

AirMax® Power Connectors, Power Solutions, , 2-Pair, 2 Column, 12-Position, Right Angle Receptacle, Press-Fit Product overview: 10124620-5545P00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-10124620-5545P00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Airmax Power Rar 2X2-10124620-5545P00Lf / Tube Amphenol Communications Solutions - 64AC2433 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Power Rar 2X2-10124620-5545P00Lf / Tube Amphenol Communications Solutions
64AC2433
Airmax Power Rar 2X2-10124620-5545P00Lf / Tube Amphenol Communications Solutions 64AC2433
AIRMAX POWER RAR 2X2-10124620-5545P00 LF / Tube

AIRMAX POWER RAR 2X2-10124620-5545P00LF / Tube

Supplier's Site
Backplane Connectors - Specialized - 10124620-5545P00LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10124620-5545P00LF
Backplane Connectors - Specialized 10124620-5545P00LF
CONN RCPT BLADE PWR 4POS PCB

CONN RCPT BLADE PWR 4POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10124620-5545P00LF 904985-10124620-5545P00LF 406-10124620-5545P00LF 64AC2433 10124620-5545P00LF
Product Name AirMax ® Backplane Connectors - 10124620-5545P00LF Electronic Connector Airmax Power Rar 2X2-10124620-5545P00Lf / Tube Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Minitek ® - 10065491-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers