Amphenol Communications Solutions AirMax ® 10124619-001LF

Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Header, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10124619-0 01LF
Request a Quote Datasheet
Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Header, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10124619-0 01LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax ® - 10124619-001LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Header, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10124619-0 01LF

AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Header, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10124619-001LF

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1200850-10124619-001LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1200850-10124619-001LF
Connectors, Interconnects - Backplane Connectors - Specialized 1200850-10124619-001LF
Win Source Part Number: 1200850-10124619-001 LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Airmax® Number of Positions: 4 Pitch: 0.079" (2.00mm) Color: Black Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit Package: Tube Connector Style: Power Material Flammability Rating: UL94 V-0 Standard Package: 50 Number of Columns: 2 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10124619

Win Source Part Number: 1200850-10124619-001LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Airmax®
Number of Positions: 4
Pitch: 0.079" (2.00mm)
Color: Black
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit
Package: Tube
Connector Style: Power
Material Flammability Rating: UL94 V-0
Standard Package: 50
Number of Columns: 2
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 10124619

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10124619-001LF
Electronic Connector 407-10124619-001LF
AIRMAX POWER HEADER 2X2 Product overview: 10124619-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10124619-001LF can be used for catalog matching and distributor lookup.

AIRMAX POWER HEADER 2X2 Product overview: 10124619-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10124619-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10124619-001LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10124619-001LF
Backplane Connectors - Specialized 10124619-001LF
CONN HEADER POWER 4POS EDGE MNT

CONN HEADER POWER 4POS EDGE MNT

Supplier's Site Datasheet
Airmax Power Rah 2X2-10124619-001Lf / Tube Amphenol Communications Solutions - 64AC2431 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Power Rah 2X2-10124619-001Lf / Tube Amphenol Communications Solutions
64AC2431
Airmax Power Rah 2X2-10124619-001Lf / Tube Amphenol Communications Solutions 64AC2431
AIRMAX POWER RAH 2X2-10124619-001LF / Tube

AIRMAX POWER RAH 2X2-10124619-001LF / Tube

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10124619-001LF 1200850-10124619-001LF 407-10124619-001LF 10124619-001LF 64AC2431
Product Name AirMax ® Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Backplane Connectors - Specialized Airmax Power Rah 2X2-10124619-001Lf / Tube Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
DDR2 SO DIMM - 10033854-252FSLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
PCI Express - 10061913-001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10061913-113PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Current Rating 1.1 amps
View Details
2 suppliers