Amphenol Corporation Connectors, Interconnects - Backplane Connectors - Specialized 10124556-101LF

Description
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1332391-10124556-101 LF Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 160 Color: Black Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 20 Termination: Press-Fit Connector Style: High Speed Material Flammability Rating: UL94 V-0 Standard Package: 140 Mounting: Through Hole Connector Usage: Daughtercard Number of Columns: 8 Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: 10124556 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1332391-10124556-101 LF Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 160 Color: Black Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 20 Termination: Press-Fit Connector Style: High Speed Material Flammability Rating: UL94 V-0 Standard Package: 140 Mounting: Through Hole Connector Usage: Daughtercard Number of Columns: 8 Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: 10124556 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1332391-10124556-101LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1332391-10124556-101LF
Connectors, Interconnects - Backplane Connectors - Specialized 1332391-10124556-101LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1332391-10124556-101 LF Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 160 Color: Black Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 20 Termination: Press-Fit Connector Style: High Speed Material Flammability Rating: UL94 V-0 Standard Package: 140 Mounting: Through Hole Connector Usage: Daughtercard Number of Columns: 8 Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: 10124556 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1332391-10124556-101LF
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Bulk
Number of Positions: 160
Color: Black
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 20
Termination: Press-Fit
Connector Style: High Speed
Material Flammability Rating: UL94 V-0
Standard Package: 140
Mounting: Through Hole
Connector Usage: Daughtercard
Number of Columns: 8
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Base Product Number: 10124556
RoHS Status: RoHS Compliant

Buy Now Datasheet
Electronic Connector - 407-10124556-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-10124556-101LF
Electronic Connector 407-10124556-101LF
CONN RCPT HIGH SPEED 160POS PCB Product overview: 10124556-101LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10124556-101LF can be used for catalog matching and distributor lookup.

CONN RCPT HIGH SPEED 160POS PCB Product overview: 10124556-101LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10124556-101LF can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - Specialized - 10124556-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10124556-101LF
Backplane Connectors - Specialized 10124556-101LF
CONN RCPT HIGH SPEED 160POS PCB

CONN RCPT HIGH SPEED 160POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332391-10124556-101LF 407-10124556-101LF 10124556-101LF
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Backplane Connectors - Specialized
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data