Amphenol Communications Solutions AirMax VSe ® 10124474-102LF

Description
AirMax VSe ®, AirMax VSe ® , Backplane Connectors, Header, Right Angle, Press-Fit, 5 Pair, 10 Column, 150 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10124474-102LF
Request a Quote Datasheet
Description
AirMax VSe ®, AirMax VSe ® , Backplane Connectors, Header, Right Angle, Press-Fit, 5 Pair, 10 Column, 150 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10124474-102LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VSe ® - 10124474-102LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VSe ®
10124474-102LF
AirMax VSe ® 10124474-102LF
AirMax VSe ®, AirMax VSe ® , Backplane Connectors, Header, Right Angle, Press-Fit, 5 Pair, 10 Column, 150 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10124474-102LF

AirMax VSe ®, AirMax VSe ® , Backplane Connectors, Header, Right Angle, Press-Fit, 5 Pair, 10 Column, 150 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10124474-102LF

Supplier's Site Datasheet
Singapore, Singapore
2W Electronic Connector
407-10124474-102LF
2W Electronic Connector 407-10124474-102LF
VSE 5X10 RAH 2W SM 2S/G Product overview: 10124474-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2W, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10124474-102LF can be used for catalog matching and distributor lookup.

VSE 5X10 RAH 2W SM 2S/G Product overview: 10124474-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2W, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10124474-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10124474-102LF - 904984-10124474-102LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10124474-102LF
904984-10124474-102LF
Backplane Connectors - 10124474-102LF 904984-10124474-102LF
Manufacturer: AMPHENOL Win Source Part Number: 904984-10124474-102L F Series: Airmax VSe® Features: Connector Package: Tube Family Name: 10124474 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904984-10124474-102LF
Series: Airmax VSe®
Features: Connector
Package: Tube
Family Name: 10124474
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040

Buy Now
Backplane Connectors - Specialized - 10124474-102LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10124474-102LF
Backplane Connectors - Specialized 10124474-102LF
CONN HDR HI SPEED

CONN HDR HI SPEED

Supplier's Site Datasheet
Airmax Vse Rah 5X10 2W-10124474-102Lf / Tube Amphenol Communications Solutions - 64AC2428 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vse Rah 5X10 2W-10124474-102Lf / Tube Amphenol Communications Solutions
64AC2428
Airmax Vse Rah 5X10 2W-10124474-102Lf / Tube Amphenol Communications Solutions 64AC2428
AIRMAX VSE RAH 5X10 2W-10124474-102LF / Tube

AIRMAX VSE RAH 5X10 2W-10124474-102LF / Tube

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10124474-102LF 407-10124474-102LF 904984-10124474-102LF 10124474-102LF 64AC2428
Product Name AirMax VSe ® 2W Electronic Connector Backplane Connectors - 10124474-102LF Backplane Connectors - Specialized Airmax Vse Rah 5X10 2W-10124474-102Lf / Tube Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
BergStik ® - 10082201-803-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Minitek ® - 10066848-108LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers