Amphenol Communications Solutions AirMAX VS2 ® 10124460-101LF

Description
AirMAX VS2 ®, AirMAX VS2 ® , Backplane Connectors, 4-Pair, 10 Column, 120-Position, 2.0mm, , Right Angle Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® High-Speed Backplane Connector, part number 10124460-101LF
Request a Quote Datasheet
Description
AirMAX VS2 ®, AirMAX VS2 ® , Backplane Connectors, 4-Pair, 10 Column, 120-Position, 2.0mm, , Right Angle Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® High-Speed Backplane Connector, part number 10124460-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMAX VS2 ® - 10124460-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMAX VS2 ®
10124460-101LF
AirMAX VS2 ® 10124460-101LF
AirMAX VS2 ®, AirMAX VS2 ® , Backplane Connectors, 4-Pair, 10 Column, 120-Position, 2.0mm, , Right Angle Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® High-Speed Backplane Connector, part number 10124460-101LF

AirMAX VS2 ®, AirMAX VS2 ® , Backplane Connectors, 4-Pair, 10 Column, 120-Position, 2.0mm, , Right Angle Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® High-Speed Backplane Connector, part number 10124460-101LF

Supplier's Site Datasheet
Backplane Connectors - 10124460-101LF - 904983-10124460-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10124460-101LF
904983-10124460-101LF
Backplane Connectors - 10124460-101LF 904983-10124460-101LF
Manufacturer: AMPHENOL Win Source Part Number: 904983-10124460-101L F Series: Airmax VS2™ Operating Temperature Range: -55°C ~ 85°C Features: 120 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black High Speed Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 10124460 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904983-10124460-101LF
Series: Airmax VS2™
Operating Temperature Range: -55°C ~ 85°C
Features: 120 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black High Speed
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 10124460
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 29
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10124460-101LF
Electronic Connector 407-10124460-101LF
AirMAX VS2 Backplane Connectors, 4-Pair, 10 Column, 120-Position, 2.0mm, , Right Angle Receptacle, Press-Fit Product overview: 10124460-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10124460-101LF can be used for catalog matching and distributor lookup.

AirMAX VS2 Backplane Connectors, 4-Pair, 10 Column, 120-Position, 2.0mm, , Right Angle Receptacle, Press-Fit Product overview: 10124460-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10124460-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Airmax Vs2 Rar 4X10 Std-10124460-101Lf / Tube Amphenol Communications Solutions - 64AC2422 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vs2 Rar 4X10 Std-10124460-101Lf / Tube Amphenol Communications Solutions
64AC2422
Airmax Vs2 Rar 4X10 Std-10124460-101Lf / Tube Amphenol Communications Solutions 64AC2422
AIRMAX VS2 RAR 4X10 STD-10124460-101LF / Tube

AIRMAX VS2 RAR 4X10 STD-10124460-101LF / Tube

Supplier's Site
Backplane Connectors - Specialized - 10124460-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10124460-101LF
Backplane Connectors - Specialized 10124460-101LF
CONN RCPT HI SPEED 120P EDGE MT

CONN RCPT HI SPEED 120P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10124460-101LF 904983-10124460-101LF 407-10124460-101LF 64AC2422 10124460-101LF
Product Name AirMAX VS2 ® Backplane Connectors - 10124460-101LF Electronic Connector Airmax Vs2 Rar 4X10 Std-10124460-101Lf / Tube Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products