Amphenol Communications Solutions AirMax VS2 ® 10124352-10ALF

Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, Receptacle, Right Angle, Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10124352-10ALF
Request a Quote Datasheet
Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, Receptacle, Right Angle, Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10124352-10ALF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VS2 ® - 10124352-10ALF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VS2 ®
10124352-10ALF
AirMax VS2 ® 10124352-10ALF
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, Receptacle, Right Angle, Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10124352-10ALF

AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, Receptacle, Right Angle, Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10124352-10ALF

Supplier's Site Datasheet
Backplane Connectors - 10124352-10ALF - 1006015-10124352-10ALF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10124352-10ALF
1006015-10124352-10ALF
Backplane Connectors - 10124352-10ALF 1006015-10124352-10ALF
Manufacturer: Amphenol FCI Win Source Part Number: 1006015-10124352-10A LF Packaging: Bulk Number of Positions: 54 Color: Black, Natural Features: Mating Guide Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Number of Columns: 8 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1006015-10124352-10ALF
Packaging: Bulk
Number of Positions: 54
Color: Black, Natural
Features: Mating Guide
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 9
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Number of Columns: 8
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10124352-10ALF
Electronic Connector 407-10124352-10ALF
AirMax VS2® Backplane Connectors, Receptacle, Right Angle, Standard Press-Fit, 3 Pair, 6 Column, 54 Position, Left Polarizing Guide Module With Key, 2.00mm (0.079in) Pitch Product overview: 10124352-10ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10124352-10ALF can be used for catalog matching and distributor lookup.

AirMax VS2® Backplane Connectors, Receptacle, Right Angle, Standard Press-Fit, 3 Pair, 6 Column, 54 Position, Left Polarizing Guide Module With Key, 2.00mm (0.079in) Pitch Product overview: 10124352-10ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10124352-10ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10124352-10ALF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10124352-10ALF
Backplane Connectors - Specialized 10124352-10ALF
CONN RCPT 54POS EDGE MNT

CONN RCPT 54POS EDGE MNT

Supplier's Site Datasheet
Airmax Vs2 Rar 3X6-St G Amphenol Communications Solutions - 64AC2408 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vs2 Rar 3X6-St G Amphenol Communications Solutions
64AC2408
Airmax Vs2 Rar 3X6-St G Amphenol Communications Solutions 64AC2408
AIRMAX VS2 RAR 3X6-ST G:A / Tube

AIRMAX VS2 RAR 3X6-ST G:A / Tube

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10124352-10ALF 1006015-10124352-10ALF 407-10124352-10ALF 10124352-10ALF 64AC2408
Product Name AirMax VS2 ® Backplane Connectors - 10124352-10ALF Electronic Connector Backplane Connectors - Specialized Airmax Vs2 Rar 3X6-St G Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10093055-324LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
AirMax ® - 10061290-555445PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Press-Fit
View Details
3 suppliers
SAS - 10031567-002C-TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Surface Mount
Current Rating 1.5 amps
View Details
4 suppliers