Amphenol Corporation SAS 10124274-001TRLF

Description
SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 29 Positions, 12Gb/s, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10124274-001TRLF
Request a Quote Datasheet
Description
SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 29 Positions, 12Gb/s, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10124274-001TRLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 29 Positions, 12Gb/s, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10124274-001TRLF

SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 29 Positions, 12Gb/s, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10124274-001TRLF

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - 1147614-10124274-001TRLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1147614-10124274-001TRLF
Connectors, Interconnects - Pluggable Connectors 1147614-10124274-001TRLF
Win Source Part Number: 1147614-10124274-001 TRLF Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 29 Features: Board Guide, Mating Guide Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Connector Style: Receptacle Standard Package: 450 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-4973-2,609-4973- 1,609-4973-6INACTIVE ,10124274-001TRLF-ND ,609-4973-6-ND,609-4 973-6 Base Product Number: 10124274

Win Source Part Number: 1147614-10124274-001TRLF
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 29
Features: Board Guide, Mating Guide
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Connector Style: Receptacle
Standard Package: 450
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-4973-2,609-4973-1,609-4973-6INACTIVE,10124274-001TRLF-ND,609-4973-6-ND,609-4973-6
Base Product Number: 10124274

Buy Now Datasheet
Pluggable Connector Assemblies - 609-4973-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-4973-2-ND
Pluggable Connector Assemblies 609-4973-2-ND
29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 609-4973-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-4973-1-ND
Pluggable Connector Assemblies 609-4973-1-ND
29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2004-10124274-001TRLF
SMD Electronic Connector 2004-10124274-001TRLF
Board Connector, Female, Right Angle, Surface Mount Terminal, Locking, Black Insulator, Receptacle, Product overview: 10124274-001TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10124274-001TRL F can be used for catalog matching and distributor lookup.

Board Connector, Female, Right Angle, Surface Mount Terminal, Locking, Black Insulator, Receptacle, Product overview: 10124274-001TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10124274-001TRLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/o Conn, Sas , R/a Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 25AC0473 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Sas , R/a Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions
25AC0473
I/o Conn, Sas , R/a Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions 25AC0473
I/O CONN, SAS , R/A RCPT, 29POS, SMT; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Solder; Product Range:10124274 Series; Connector Mounting:Surface Mount Right Angle RoHS Compliant: Yes

I/O CONN, SAS , R/A RCPT, 29POS, SMT; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Solder; Product Range:10124274 Series; Connector Mounting:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 10124274-001TRLF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10124274-001TRLF
Pluggable Connectors 10124274-001TRLF
CONN SAS RCPT 29POS SLD R/A SMD

CONN SAS RCPT 29POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10124274-001TRLF 1147614-10124274-001TRLF 609-4973-2-ND 2004-10124274-001TRLF 25AC0473 10124274-001TRLF
Product Name SAS Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies SMD Electronic Connector I/o Conn, Sas , R/a Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions Pluggable Connectors
Connector Type PC Card Connector SAS
Geometry Right Angle Receptacle
Termination Surface Mount Solder Solder
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-104108-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers