Amphenol Communications Solutions Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions 10124150-102LF

Description
BACKPLANE CONN, R/A HDR, 120P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, R/A HDR, 120P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions - 80X2567 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions
80X2567
Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions 80X2567
BACKPLANE CONN, R/A HDR, 120P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, R/A HDR, 120P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 80X2567
Product Name Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-9640600 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Discrete Sockets - 1730871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details