Amphenol Corporation Pluggable Cables - 10124141-001LF 10124141-001LF

Description
Manufacturer: Amphenol FCI Win Source Part Number: 760074-10124141-001L F Series: * Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amphenol FCI Win Source Part Number: 760074-10124141-001L F Series: * Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pluggable Cables - 10124141-001LF
760074-10124141-001LF
Pluggable Cables - 10124141-001LF 760074-10124141-001LF
Manufacturer: Amphenol FCI Win Source Part Number: 760074-10124141-001L F Series: * Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 760074-10124141-001LF
Series: *
Categories: Cable Assemblies
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Cable Assembly - 459-10124141-001LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
459-10124141-001LF
Cable Assembly 459-10124141-001LF
Ethernet Cables / Networking Cables QSFP+ CABLE ASSY Product overview: 10124141-001LF from Amphenol is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Ethernet Cables / Networking Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 459-10124141-001LF can be used for catalog matching and distributor lookup.

Ethernet Cables / Networking Cables QSFP+ CABLE ASSY Product overview: 10124141-001LF from Amphenol is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Ethernet Cables / Networking Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 459-10124141-001LF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 760074-10124141-001LF 459-10124141-001LF
Product Name Pluggable Cables - 10124141-001LF Cable Assembly
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details