Amphenol Corporation Card Edge Connectors - Edgeboard Connectors - 10123908-A21LF 10123908-A21LF

Description
Manufacturer: AMPHENOL Win Source Part Number: 904980-10123908-A21L F Series: HPCE® Operating Temperature Range: -55°C ~ 85°C Features: 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 10123908 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: AMPHENOL Win Source Part Number: 904980-10123908-A21L F Series: HPCE® Operating Temperature Range: -55°C ~ 85°C Features: 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 10123908 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 10123908-A21LF - 904980-10123908-A21LF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10123908-A21LF
904980-10123908-A21LF
Card Edge Connectors - Edgeboard Connectors - 10123908-A21LF 904980-10123908-A21LF
Manufacturer: AMPHENOL Win Source Part Number: 904980-10123908-A21L F Series: HPCE® Operating Temperature Range: -55°C ~ 85°C Features: 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 10123908 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904980-10123908-A21LF
Series: HPCE®
Operating Temperature Range: -55°C ~ 85°C
Features: 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 10123908
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now
Electronic Connector - 303-10123908-A21LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
303-10123908-A21LF
Electronic Connector 303-10123908-A21LF
CONN PCI EXP MIN FML 52POS 0.031 Product overview: 10123908-A21LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-10123908-A21LF can be used for catalog matching and distributor lookup.

CONN PCI EXP MIN FML 52POS 0.031 Product overview: 10123908-A21LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-10123908-A21LF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 904980-10123908-A21LF 303-10123908-A21LF
Product Name Card Edge Connectors - Edgeboard Connectors - 10123908-A21LF Electronic Connector
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 2138222 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Turret Connectors - 36-11502-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details