Amphenol Corporation Pluggable Connectors - 10123699-001C-TRLF 10123699-001C-TRLF

Description
Manufacturer: AMPHENOL Win Source Part Number: 904978-10123699-001C -TRLF Features: 29 Position SAS Plug Connector Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 10123699 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 609-4974-2, 609-4974-1, 10126399-001C-TRLF, 10123699-001C-TRLFIN ACTIVE, 10123699-001C-TRLF-N D, 609-4974-6
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 904978-10123699-001C -TRLF Features: 29 Position SAS Plug Connector Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 10123699 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 609-4974-2, 609-4974-1, 10126399-001C-TRLF, 10123699-001C-TRLFIN ACTIVE, 10123699-001C-TRLF-N D, 609-4974-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 10123699-001C-TRLF - 904978-10123699-001C-TRLF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10123699-001C-TRLF
904978-10123699-001C-TRLF
Pluggable Connectors - 10123699-001C-TRLF 904978-10123699-001C-TRLF
Manufacturer: AMPHENOL Win Source Part Number: 904978-10123699-001C -TRLF Features: 29 Position SAS Plug Connector Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 10123699 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 609-4974-2, 609-4974-1, 10126399-001C-TRLF, 10123699-001C-TRLFIN ACTIVE, 10123699-001C-TRLF-N D, 609-4974-6

Manufacturer: AMPHENOL
Win Source Part Number: 904978-10123699-001C-TRLF
Features: 29 Position SAS Plug Connector Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10123699
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 609-4974-2, 609-4974-1, 10126399-001C-TRLF, 10123699-001C-TRLFINACTIVE, 10123699-001C-TRLF-ND, 609-4974-6

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
438-10123699-001C-TRLF
SMD Electronic Connector 438-10123699-001C-TRLF
Conn SAS PL 68 POS 1.27mm/0.8mm Solder ST SMD 68 Terminal 1 Port T/R Product overview: 10123699-001C-TRLF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10123699-001C-TR LF can be used for catalog matching and distributor lookup.

Conn SAS PL 68 POS 1.27mm/0.8mm Solder ST SMD 68 Terminal 1 Port T/R Product overview: 10123699-001C-TRLF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10123699-001C-TRLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 10123699-001C-TRLF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10123699-001C-TRLF
Pluggable Connectors 10123699-001C-TRLF
CONN SAS PLUG 29POS SLD SMD

CONN SAS PLUG 29POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904978-10123699-001C-TRLF 438-10123699-001C-TRLF 10123699-001C-TRLF
Product Name Pluggable Connectors - 10123699-001C-TRLF SMD Electronic Connector Pluggable Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data