Amphenol Communications Solutions AIRMAX VS2 ® 10123529-101LF

Description
AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header,standard press-fit, 1 side plating., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10123529-101LF
Request a Quote Datasheet
Description
AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header,standard press-fit, 1 side plating., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10123529-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX VS2 ® - 10123529-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX VS2 ®
10123529-101LF
AIRMAX VS2 ® 10123529-101LF
AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header,standard press-fit, 1 side plating., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10123529-101LF

AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header,standard press-fit, 1 side plating., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10123529-101LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-10123529-101LF
Electronic Connector 407-10123529-101LF
AirMax VS2® Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header, standard press-fit, 1 side plating Product overview: 10123529-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10123529-101LF can be used for catalog matching and distributor lookup.

AirMax VS2® Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header, standard press-fit, 1 side plating Product overview: 10123529-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10123529-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10123529-101LF - 904977-10123529-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10123529-101LF
904977-10123529-101LF
Backplane Connectors - 10123529-101LF 904977-10123529-101LF
Manufacturer: AMPHENOL Win Source Part Number: 904977-10123529-101L F Series: Airmax VS2™ Operating Temperature Range: -55°C ~ 85°C Features: 150 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural Package: Tube Mounting: Board Edge, Through Hole, Right Angle Part Status: Discontinued at Digi-Key Family Name: 10123529 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 104 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10123529-101LF-ND, 609-4754

Manufacturer: AMPHENOL
Win Source Part Number: 904977-10123529-101LF
Series: Airmax VS2™
Operating Temperature Range: -55°C ~ 85°C
Features: 150 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Part Status: Discontinued at Digi-Key
Family Name: 10123529
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 104
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 10123529-101LF-ND, 609-4754

Buy Now Datasheet
Backplane Connectors - Specialized - 10123529-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10123529-101LF
Backplane Connectors - Specialized 10123529-101LF
CONN HEADER 150POS EDGE MNT

CONN HEADER 150POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10123529-101LF 407-10123529-101LF 904977-10123529-101LF 10123529-101LF
Product Name AIRMAX VS2 ® Electronic Connector Backplane Connectors - 10123529-101LF Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 SO DIMM - 10033854-052FB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
AirMax ® - 10052620-5545P00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
5 suppliers
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
SATA - 10045103-002C-TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Surface Mount
View Details
3 suppliers