Amphenol Corporation AIRMAX VS2 ® 10123421-101LF

Description
AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Receptacle, small press-fit., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10123421-101LF
Request a Quote Datasheet
Description
AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Receptacle, small press-fit., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10123421-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX VS2 ® - 10123421-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX VS2 ®
10123421-101LF
AIRMAX VS2 ® 10123421-101LF
AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Receptacle, small press-fit., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10123421-101LF

AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Receptacle, small press-fit., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10123421-101LF

Supplier's Site Datasheet
Backplane Connectors - 10123421-101LF - 853619-10123421-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10123421-101LF
853619-10123421-101LF
Backplane Connectors - 10123421-101LF 853619-10123421-101LF
Manufacturer: AMPHENOL Win Source Part Number: 853619-10123421-101L F Series: Airmax VS2™ Features: Connector Package: Tube Family Name: 10123421 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 10123421-101LF-ND, 609-4752

Manufacturer: AMPHENOL
Win Source Part Number: 853619-10123421-101LF
Series: Airmax VS2™
Features: Connector
Package: Tube
Family Name: 10123421
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 29
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10123421-101LF-ND, 609-4752

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10123421-101LF
Electronic Connector 407-10123421-101LF
Conn Hard Metric RCP 120 POS Press Fit RA Thru-Hole Product overview: 10123421-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10123421-101LF can be used for catalog matching and distributor lookup.

Conn Hard Metric RCP 120 POS Press Fit RA Thru-Hole Product overview: 10123421-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10123421-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10123421-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10123421-101LF
Backplane Connectors - Specialized 10123421-101LF
CONN RCPT HI SPEED 120P EDGE MT

CONN RCPT HI SPEED 120P EDGE MT

Supplier's Site Datasheet
Backplane Conn, R/a Rcpt, 120P/press Fit; Product Range Amphenol Communications Solutions - 18X2135 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, R/a Rcpt, 120P/press Fit; Product Range Amphenol Communications Solutions
18X2135
Backplane Conn, R/a Rcpt, 120P/press Fit; Product Range Amphenol Communications Solutions 18X2135
BACKPLANE CONN, R/A RCPT, 120P/PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, R/A RCPT, 120P/PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10123421-101LF 853619-10123421-101LF 407-10123421-101LF 10123421-101LF 18X2135
Product Name AIRMAX VS2 ® Backplane Connectors - 10123421-101LF Electronic Connector Backplane Connectors - Specialized Backplane Conn, R/a Rcpt, 120P/press Fit; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details