Amphenol Communications Solutions SAS 10123371-001TRLF

Description
SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 29 Positions, 12Gb/s, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10123371-001TRLF
Request a Quote Datasheet
Description
SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 29 Positions, 12Gb/s, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10123371-001TRLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 29 Positions, 12Gb/s, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10123371-001TRLF

SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 29 Positions, 12Gb/s, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10123371-001TRLF

Supplier's Site Datasheet
Pluggable Connector Assemblies - 10123371-001TRLF-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
10123371-001TRLF-ND
Pluggable Connector Assemblies 10123371-001TRLF-ND
29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - 10123371-001TRLF - 904976-10123371-001TRLF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10123371-001TRLF
904976-10123371-001TRLF
Pluggable Connectors - 10123371-001TRLF 904976-10123371-001TRLF
Manufacturer: AMPHENOL Win Source Part Number: 904976-10123371-001T RLF Features: 29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle Package: Tube Mounting: Surface Mount, Right Angle Part Status: Discontinued at Digi-Key Family Name: 10123371 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 550 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904976-10123371-001TRLF
Features: 29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle
Package: Tube
Mounting: Surface Mount, Right Angle
Part Status: Discontinued at Digi-Key
Family Name: 10123371
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 550
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
345-10123371-001TRLF
SMD Electronic Connector 345-10123371-001TRLF
Telecom and Datacom Connector, Female, Right Angle, Surface Mount Terminal, Locking, Receptacle Product overview: 10123371-001TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10123371-001TRLF can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, Female, Right Angle, Surface Mount Terminal, Locking, Receptacle Product overview: 10123371-001TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10123371-001TRLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10123371-001Trlf-Sas Recep Ra / Tap/rl Amphenol Communications Solutions - 25AC0455 - Newark, An Avnet Company
Chicago, IL, United States
10123371-001Trlf-Sas Recep Ra / Tap/rl Amphenol Communications Solutions
25AC0455
10123371-001Trlf-Sas Recep Ra / Tap/rl Amphenol Communications Solutions 25AC0455
10123371-001TRLF-SAS RECEP RA / Tap/Rl

10123371-001TRLF-SAS RECEP RA / Tap/Rl

Supplier's Site
10123371-001Trlf-Sas Recep Ra / Amphenol Fci Amphenol Communications Solutions - 39AJ1046 - Newark, An Avnet Company
Chicago, IL, United States
10123371-001Trlf-Sas Recep Ra / Amphenol Fci Amphenol Communications Solutions
39AJ1046
10123371-001Trlf-Sas Recep Ra / Amphenol Fci Amphenol Communications Solutions 39AJ1046
10123371-001TRLF-SAS RECEP RA / AMPHENOL FCI

10123371-001TRLF-SAS RECEP RA / AMPHENOL FCI

Supplier's Site
Pluggable Connectors - 10123371-001TRLF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10123371-001TRLF
Pluggable Connectors 10123371-001TRLF
CONN SAS RCPT 29POS SLD R/A SMD

CONN SAS RCPT 29POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10123371-001TRLF 10123371-001TRLF-ND 904976-10123371-001TRLF 345-10123371-001TRLF 25AC0455 10123371-001TRLF
Product Name SAS Pluggable Connector Assemblies Pluggable Connectors - 10123371-001TRLF SMD Electronic Connector 10123371-001Trlf-Sas Recep Ra / Tap/rl Amphenol Communications Solutions Pluggable Connectors
Connector Type PC Card Connector SAS
Geometry Right Angle Receptacle
Termination Surface Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data