Amphenol Communications Solutions Backplane Conn, Header, 150Pos, 15Row; Product Range Amphenol Communications Solutions 10123360-101LF

Description
BACKPLANE CONN, HEADER, 150POS, 15ROW; Product Range:AirMax VS2 Series; No. of Contacts:150Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:15Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HEADER, 150POS, 15ROW; Product Range:AirMax VS2 Series; No. of Contacts:150Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:15Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 150Pos, 15Row; Product Range Amphenol Communications Solutions - 64AC2337 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 150Pos, 15Row; Product Range Amphenol Communications Solutions
64AC2337
Backplane Conn, Header, 150Pos, 15Row; Product Range Amphenol Communications Solutions 64AC2337
BACKPLANE CONN, HEADER, 150POS, 15ROW; Product Range:AirMax VS2 Series; No. of Contacts:150Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:15Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 150POS, 15ROW; Product Range:AirMax VS2 Series; No. of Contacts:150Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:15Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC2337
Product Name Backplane Conn, Header, 150Pos, 15Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
PCB Headers & Receptacles - 103169-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 62K6219 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
Number of Contacts 16
View Details