Amphenol Communications Solutions AirMax VS2 ® 10123359-101LF

Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 4-Pair, 120 -position, pitch, 10 column, Vertical., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10123359-101LF.
Request a Quote Datasheet
Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 4-Pair, 120 -position, pitch, 10 column, Vertical., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10123359-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VS2 ® - 10123359-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VS2 ®
10123359-101LF
AirMax VS2 ® 10123359-101LF
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 4-Pair, 120 -position, pitch, 10 column, Vertical., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10123359-101LF.

AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 4-Pair, 120 -position, pitch, 10 column, Vertical., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10123359-101LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-10123359-101LF
Electronic Connector 407-10123359-101LF
AirMax VSe® Backplane Connectors, Header, Vertical, Small Press-Fit, 4 Pair, 10 Column,120 Position, 2.00mm (0.079in) Pitch Product overview: 10123359-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10123359-101LF can be used for catalog matching and distributor lookup.

AirMax VSe® Backplane Connectors, Header, Vertical, Small Press-Fit, 4 Pair, 10 Column,120 Position, 2.00mm (0.079in) Pitch Product overview: 10123359-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10123359-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1197282-10123359-101LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1197282-10123359-101LF
Connectors, Interconnects - Backplane Connectors - Specialized 1197282-10123359-101LF
Win Source Part Number: 1197282-10123359-101 LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Airmax VS2™ Number of Positions: 120 Color: Black Features: Protective Cover Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Package: Tube Connector Style: High Speed Material Flammability Rating: UL94 V-0 Standard Package: 29 Connector Usage: Daughtercard Number of Columns: 10 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10123359

Win Source Part Number: 1197282-10123359-101LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Airmax VS2™
Number of Positions: 120
Color: Black
Features: Protective Cover
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 12
Termination: Press-Fit
Contact Finish: Gold
Package: Tube
Connector Style: High Speed
Material Flammability Rating: UL94 V-0
Standard Package: 29
Connector Usage: Daughtercard
Number of Columns: 10
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 10123359

Buy Now Datasheet
Backplane Connectors - Specialized - 10123359-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10123359-101LF
Backplane Connectors - Specialized 10123359-101LF
CONN HDR HIGH SPEED 120POS PCB

CONN HDR HIGH SPEED 120POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10123359-101LF 407-10123359-101LF 1197282-10123359-101LF 10123359-101LF
Product Name AirMax VS2 ® Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
PCI Express - 10076266-113FLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details