Amphenol Communications Solutions AirMax VS2 ® 10123358-101LF

Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 54 -position, pitch, 6 column, Vertical., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10123358-101LF.
Request a Quote Datasheet
Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 54 -position, pitch, 6 column, Vertical., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10123358-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VS2 ® - 10123358-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VS2 ®
10123358-101LF
AirMax VS2 ® 10123358-101LF
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 54 -position, pitch, 6 column, Vertical., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10123358-101LF.

AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 54 -position, pitch, 6 column, Vertical., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10123358-101LF.

Supplier's Site Datasheet
Backplane Connectors - 10123358-101LF - 814211-10123358-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10123358-101LF
814211-10123358-101LF
Backplane Connectors - 10123358-101LF 814211-10123358-101LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 814211-10123358-101L F Packaging: Tube Number of Positions: 54 Pitch: 0.055" (1.40mm) Mounting Style: Through Hole Color: Black Features: Protective Cover Connector Type: Header, Male Pins Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Connector Style: High Speed Material Flammability Rating: UL94 V-0 Connector Usage: Daughtercard Number of Columns: 6 Temperature Range - Operating: -55°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 814211-10123358-101LF
Packaging: Tube
Number of Positions: 54
Pitch: 0.055" (1.40mm)
Mounting Style: Through Hole
Color: Black
Features: Protective Cover
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold
Connector Style: High Speed
Material Flammability Rating: UL94 V-0
Connector Usage: Daughtercard
Number of Columns: 6
Temperature Range - Operating: -55°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
407-10123358-101LF
Electronic Connector 407-10123358-101LF
AirMax VSe® Backplane Connectors, Header, Vertical, Small Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch Product overview: 10123358-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10123358-101LF can be used for catalog matching and distributor lookup.

AirMax VSe® Backplane Connectors, Header, Vertical, Small Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch Product overview: 10123358-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10123358-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10123358-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10123358-101LF
Backplane Connectors - Specialized 10123358-101LF
CONN HEADER HIGH SPEED 54POS PCB

CONN HEADER HIGH SPEED 54POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10123358-101LF 814211-10123358-101LF 407-10123358-101LF 10123358-101LF
Product Name AirMax VS2 ® Backplane Connectors - 10123358-101LF Electronic Connector Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
SAS - 10034524-001C-TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
4 suppliers
PCI Express - 10061913-103HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers