Amphenol Communications Solutions HPCE ® 10122876-003LF

Description
HPCE ®, HPCE R/A Receptacle 20S40P, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10122876-003LF.
Request a Quote Datasheet
Description
HPCE ®, HPCE R/A Receptacle 20S40P, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10122876-003LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPCE ®, HPCE R/A Receptacle 20S40P, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10122876-003LF.

HPCE ®, HPCE R/A Receptacle 20S40P, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10122876-003LF.

Supplier's Site Datasheet
Electronic Connector - 429-10122876-003LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
429-10122876-003LF
Electronic Connector 429-10122876-003LF
Standard Card Edge Connectors HPCE R/A RECT 20S4HP4LP Product overview: 10122876-003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10122876-003LF can be used for catalog matching and distributor lookup.

Standard Card Edge Connectors HPCE R/A RECT 20S4HP4LP Product overview: 10122876-003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10122876-003LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334012-10122876-003LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334012-10122876-003LF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334012-10122876-003LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1334012-10122876-003 LF Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 60 (20 + 40 Power) Color: Black Features: Board Lock Number of Rows: 2 Termination: Solder Contact Finish: Gold or Gold, GXT™ Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 21 Mounting: Through Hole, Right Angle Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 10; 20 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 79 REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-10122876-003LF Base Product Number: 10122876 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1334012-10122876-003LF
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Tray
Number of Positions: 60 (20 + 40 Power)
Color: Black
Features: Board Lock
Number of Rows: 2
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 21
Mounting: Through Hole, Right Angle
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 10; 20
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 79
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-10122876-003LF
Base Product Number: 10122876
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now
Hpce Rar 20S4Hp4Lp-10122876-003Lf / Tray Amphenol Communications Solutions - 45AC0894 - Newark, An Avnet Company
Chicago, IL, United States
Hpce Rar 20S4Hp4Lp-10122876-003Lf / Tray Amphenol Communications Solutions
45AC0894
Hpce Rar 20S4Hp4Lp-10122876-003Lf / Tray Amphenol Communications Solutions 45AC0894
HPCE RAR 20S4HP4LP-10122876-0 03LF / Tray

HPCE RAR 20S4HP4LP-10122876-003LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10122876-003LF 429-10122876-003LF 1334012-10122876-003LF 45AC0894
Product Name HPCE ® Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Hpce Rar 20S4Hp4Lp-10122876-003Lf / Tray Amphenol Communications Solutions
Geometry Right Angle
Termination Solder To Board Solder
Voltage Rating 548 volts 17 to 548 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card - 10035388-700LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder To Board
View Details
2 suppliers
PCI Express - 10060018-10211TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Power Edge Card - 10028886-103LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder
View Details
2 suppliers