Amphenol Corporation AirMax VS2 ® 10122769-101LF

Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 54 -position, pitch, 6 column, Vertical., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10122769-101LF.
Request a Quote Datasheet
Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 54 -position, pitch, 6 column, Vertical., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10122769-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VS2 ® - 10122769-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VS2 ®
10122769-101LF
AirMax VS2 ® 10122769-101LF
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 54 -position, pitch, 6 column, Vertical., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10122769-101LF.

AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 54 -position, pitch, 6 column, Vertical., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10122769-101LF.

Supplier's Site Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 10122769-101LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
10122769-101LF
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 10122769-101LF
VS2 3X6 VH ST 2S WC

VS2 3X6 VH ST 2S WC

Buy Now
Backplane Connectors - 10122769-101LF - 904973-10122769-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10122769-101LF
904973-10122769-101LF
Backplane Connectors - 10122769-101LF 904973-10122769-101LF
Manufacturer: AMPHENOL Win Source Part Number: 904973-10122769-101L F Series: Airmax VS2™ Operating Temperature Range: -55°C ~ 85°C Features: 54 Connector Header, Male Pins Through Hole Black High Speed Package: Tray Mounting: Through Hole Family Name: 10122769 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2266-10122769-101LF, 609-6234, 10122769-101LF-ND

Manufacturer: AMPHENOL
Win Source Part Number: 904973-10122769-101LF
Series: Airmax VS2™
Operating Temperature Range: -55°C ~ 85°C
Features: 54 Connector Header, Male Pins Through Hole Black High Speed
Package: Tray
Mounting: Through Hole
Family Name: 10122769
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-10122769-101LF, 609-6234, 10122769-101LF-ND

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10122769-101LF
Electronic Connector 407-10122769-101LF
Board Connector, 54 Contact(s), 15 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Black Insulator, Product overview: 10122769-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10122769-101LF can be used for catalog matching and distributor lookup.

Board Connector, 54 Contact(s), 15 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Black Insulator, Product overview: 10122769-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10122769-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10122769-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10122769-101LF
Backplane Connectors - Specialized 10122769-101LF
CONN HEADER HIGH SPEED 54POS PCB

CONN HEADER HIGH SPEED 54POS PCB

Supplier's Site Datasheet
Airmax Vs2 Vh 3X6 Std-10122769-101Lf / Tube Rohs Compliant Amphenol Communications Solutions - 80X2561 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vs2 Vh 3X6 Std-10122769-101Lf / Tube Rohs Compliant Amphenol Communications Solutions
80X2561
Airmax Vs2 Vh 3X6 Std-10122769-101Lf / Tube Rohs Compliant Amphenol Communications Solutions 80X2561
AIRMAX VS2 VH 3X6 STD-10122769-101LF / Tube RoHS Compliant: Yes

AIRMAX VS2 VH 3X6 STD-10122769-101LF / Tube RoHS Compliant: Yes

Supplier's Site
10122769-101Lf-Vs2 3X6 Vh St 2S Wc / Amphenol Fci Amphenol Communications Solutions - 39AJ1042 - Newark, An Avnet Company
Chicago, IL, United States
10122769-101Lf-Vs2 3X6 Vh St 2S Wc / Amphenol Fci Amphenol Communications Solutions
39AJ1042
10122769-101Lf-Vs2 3X6 Vh St 2S Wc / Amphenol Fci Amphenol Communications Solutions 39AJ1042
10122769-101LF-VS2 3X6 VH ST 2S WC / AMPHENOL FCI

10122769-101LF-VS2 3X6 VH ST 2S WC / AMPHENOL FCI

Supplier's Site
Specialized 10122769-101LF
CONN HEADER HIGH SPEED 54POS PCB

CONN HEADER HIGH SPEED 54POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10122769-101LF 10122769-101LF 904973-10122769-101LF 407-10122769-101LF 10122769-101LF 80X2561 10122769-101LF
Product Name AirMax VS2 ® Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors - 10122769-101LF Electronic Connector Backplane Connectors - Specialized Airmax Vs2 Vh 3X6 Std-10122769-101Lf / Tube Rohs Compliant Amphenol Communications Solutions Specialized
Connector Type PC Card Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Terminal Blocks - 39.4219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers