Amphenol Corporation AIRMAX VS2 ® 10122655-101LF

Description
AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10122655-101LF
Request a Quote Datasheet
Description
AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10122655-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX VS2 ® - 10122655-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX VS2 ®
10122655-101LF
AIRMAX VS2 ® 10122655-101LF
AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10122655-101LF

AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10122655-101LF

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1001513-10122655-101LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1001513-10122655-101LF
Connectors, Interconnects - Backplane Connectors - Specialized 1001513-10122655-101LF
Win Source Part Number: 1001513-10122655-101 LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Airmax VS2™ Number of Positions: 120 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Package: Tube Connector Style: High Speed Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Standard Package: 29 Connector Usage: Daughtercard Number of Columns: 10 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-4743,10122655-10 1LF-ND Base Product Number: 10122655

Win Source Part Number: 1001513-10122655-101LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Airmax VS2™
Number of Positions: 120
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold
Package: Tube
Connector Style: High Speed
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Standard Package: 29
Connector Usage: Daughtercard
Number of Columns: 10
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A per Contact
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-4743,10122655-101LF-ND
Base Product Number: 10122655

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10122655-101LF
Electronic Connector 407-10122655-101LF
Conn Backplane RCP 120 POS 2mm Press Fit RA Thru-Hole Product overview: 10122655-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10122655-101LF can be used for catalog matching and distributor lookup.

Conn Backplane RCP 120 POS 2mm Press Fit RA Thru-Hole Product overview: 10122655-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10122655-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Backplane, Rcpt, 120Pos, 2Mm; Product Range Amphenol Communications Solutions - 18X2126 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 120Pos, 2Mm; Product Range Amphenol Communications Solutions
18X2126
Conn, Backplane, Rcpt, 120Pos, 2Mm; Product Range Amphenol Communications Solutions 18X2126
CONN, BACKPLANE, RCPT, 120POS, 2MM; Product Range:AirMax VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:- RoHS Compliant: Yes

CONN, BACKPLANE, RCPT, 120POS, 2MM; Product Range:AirMax VS2 Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10122655-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10122655-101LF
Backplane Connectors - Specialized 10122655-101LF
CONN RCPT HI SPEED 120P EDGE MT

CONN RCPT HI SPEED 120P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10122655-101LF 1001513-10122655-101LF 407-10122655-101LF 18X2126 10122655-101LF
Product Name AIRMAX VS2 ® Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Conn, Backplane, Rcpt, 120Pos, 2Mm; Product Range Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Geometry Right Angle High Speed
Termination Press-Fit Press-Fit Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 2858644 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Connector/Terminal/Pin - 45073954 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 24 volts
View Details