CONN SFP+ RCPT 20POS SLD R/A SMD Product overview: 10122424-101LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-10122424-101LF can be used for catalog matching and distributor lookup.
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle
Win Source Part Number: 998390-10122424-101L
Category: Connectors, Interconnects>Plugga
Number of Positions: 20
Features: Board Guide
Connector Type: SFP+
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Connector Style: Receptacle
Standard Package: 500
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: 10122424101LF,101224
Base Product Number: 10122424
Product Status: Obsolete
CONN SFP+ RCPT 20POS SLD R/A SMD
10122424-101LF-SFP+ BOARD CONN ASSY ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 443-10122424-101LF | 609-4775-2-ND | 998390-10122424-101LF | 10122424-101LF | 35X2620 |
| Product Name | SMD Electronic Connector | Pluggable Connector Assemblies | Connectors, Interconnects - Pluggable Connectors | Pluggable Connectors | 10122424-101Lf-Sfp+ Board Conn Assy Rohs Compliant Amphenol Communications Solutions |
| Termination | Solder | Solder | |||
| Connector Type | SFP+ | ||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |