Amphenol Corporation BergStik ® 10122297-124004LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Double row , Polarized, 24 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10122297-124004LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Double row , Polarized, 24 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10122297-124004LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 10122297-124004LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Double row , Polarized, 24 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10122297-124004LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Double row , Polarized, 24 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10122297-124004LF.

Supplier's Site Datasheet
Headers, Male Pins - 10122297-124004LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
10122297-124004LF-ND
Headers, Male Pins 10122297-124004LF-ND
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"

Buy Now Datasheet
B/s Ii-10122297-124004Lf / Bag Rohs Compliant Amphenol Communications Solutions - 51Y6921 - Newark, An Avnet Company
Chicago, IL, United States
B/s Ii-10122297-124004Lf / Bag Rohs Compliant Amphenol Communications Solutions
51Y6921
B/s Ii-10122297-124004Lf / Bag Rohs Compliant Amphenol Communications Solutions 51Y6921
B/S II-10122297-124004LF / BAG ROHS COMPLIANT: YES

B/S II-10122297-124004LF / BAG ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
10122297-124004LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10122297-124004LF
CONN HEADER R/A 24POS 2.54MM

CONN HEADER R/A 24POS 2.54MM

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10122297-124004LF 10122297-124004LF-ND 51Y6921 10122297-124004LF
Product Name BergStik ® Headers, Male Pins B/s Ii-10122297-124004Lf / Bag Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Geometry Right Angle
Termination Through Hole Solder
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro SSB Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Headers, Male Pins - A26659-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details