Amphenol Communications Solutions Electronic Connector 10122164-105LF

Description
CONN RCPT Product overview: 10122164-105LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10122164-105LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT Product overview: 10122164-105LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10122164-105LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 407-10122164-105LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-10122164-105LF
Electronic Connector 407-10122164-105LF
CONN RCPT Product overview: 10122164-105LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10122164-105LF can be used for catalog matching and distributor lookup.

CONN RCPT Product overview: 10122164-105LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10122164-105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10122164-105LF - 904971-10122164-105LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10122164-105LF
904971-10122164-105LF
Backplane Connectors - 10122164-105LF 904971-10122164-105LF
Manufacturer: AMPHENOL Win Source Part Number: 904971-10122164-105L F Series: ZipLine™ Features: 216 Connector Differential Pair Array, Male Through Hole Black High Density (HDC, HDI, HPC) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: 10122164 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904971-10122164-105LF
Series: ZipLine™
Features: 216 Connector Differential Pair Array, Male Through Hole Black High Density (HDC, HDI, HPC)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 10122164
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
10122164-105Lf-Zip 6Pvh 12I 4W 2Pwr / Tube Amphenol Communications Solutions - 64AC2251 - Newark, An Avnet Company
Chicago, IL, United States
10122164-105Lf-Zip 6Pvh 12I 4W 2Pwr / Tube Amphenol Communications Solutions
64AC2251
10122164-105Lf-Zip 6Pvh 12I 4W 2Pwr / Tube Amphenol Communications Solutions 64AC2251
10122164-105LF-ZIP 6PVH 12I 4W 2PWR / Tube

10122164-105LF-ZIP 6PVH 12I 4W 2PWR / Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-10122164-105LF 904971-10122164-105LF 64AC2251
Product Name Electronic Connector Backplane Connectors - 10122164-105LF 10122164-105Lf-Zip 6Pvh 12I 4W 2Pwr / Tube Amphenol Communications Solutions
Termination Solder Eyelet(s)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 150510 - PIC Wire & Cable
Specs
Geometry Straight
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details