Amphenol Communications Solutions HPCE ® 10121510-241224ELF

Description
HPCE ®, HPCE R/A Receptacle 36P24S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10121510-241224ELF.
Request a Quote Datasheet
Description
HPCE ®, HPCE R/A Receptacle 36P24S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10121510-241224ELF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPCE ®, HPCE R/A Receptacle 36P24S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10121510-241224ELF.

HPCE ®, HPCE R/A Receptacle 36P24S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10121510-241224ELF.

Supplier's Site Datasheet
Electronic Connector - 429-10121510-241224ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
429-10121510-241224ELF
Electronic Connector 429-10121510-241224ELF
HPCE, R/A RECT,36P24S Product overview: 10121510-241224ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10121510-241224E LF can be used for catalog matching and distributor lookup.

HPCE, R/A RECT,36P24S Product overview: 10121510-241224ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10121510-241224ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1211270-10121510-241224ELF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1211270-10121510-241224ELF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1211270-10121510-241224ELF
Win Source Part Number: 1211270-10121510-241 224ELF Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: HPCE® Number of Positions: 60 (24 + 36 Power) Color: Black Features: Board Lock Number of Rows: 2 Termination: Solder Contact Finish: Gold or Gold, GXT™ Package: Tray Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 28 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 18; 12 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10121510

Win Source Part Number: 1211270-10121510-241224ELF
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: HPCE®
Number of Positions: 60 (24 + 36 Power)
Color: Black
Features: Board Lock
Number of Rows: 2
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Package: Tray
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 28
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 18; 12
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 10121510

Buy Now Datasheet
Hpce Rar 6Hp6Lp24S-10121510-241224Elf / Tray Rohs Compliant Amphenol Communications Solutions - 71Y6512 - Newark, An Avnet Company
Chicago, IL, United States
Hpce Rar 6Hp6Lp24S-10121510-241224Elf / Tray Rohs Compliant Amphenol Communications Solutions
71Y6512
Hpce Rar 6Hp6Lp24S-10121510-241224Elf / Tray Rohs Compliant Amphenol Communications Solutions 71Y6512
HPCE RAR 6HP6LP24S-10121510-2 41224ELF / Tray RoHS Compliant: Yes

HPCE RAR 6HP6LP24S-10121510-241224ELF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10121510-241224ELF 429-10121510-241224ELF 1211270-10121510-241224ELF 71Y6512
Product Name HPCE ® Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Hpce Rar 6Hp6Lp24S-10121510-241224Elf / Tray Rohs Compliant Amphenol Communications Solutions
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Power Edge Card - 10035388-700LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder To Board
View Details
2 suppliers