Amphenol Communications Solutions HPCE ® 10121505-320440BLF

Description
HPCE ®, HPCE VT Receptacle with enhanced wall 36P40S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10121505-320440BLF.
Request a Quote Datasheet
Description
HPCE ®, HPCE VT Receptacle with enhanced wall 36P40S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10121505-320440BLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPCE ®, HPCE VT Receptacle with enhanced wall 36P40S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10121505-320440BLF.

HPCE ®, HPCE VT Receptacle with enhanced wall 36P40S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10121505-320440BLF.

Supplier's Site Datasheet
Electronic Connector - 429-10121505-320440BLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
429-10121505-320440BLF
Electronic Connector 429-10121505-320440BLF
HPCE VT Receptacle with enhanced wall 36P40S Product overview: 10121505-320440BLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10121505-320440B LF can be used for catalog matching and distributor lookup.

HPCE VT Receptacle with enhanced wall 36P40S Product overview: 10121505-320440BLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10121505-320440BLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 10121505-320440BLF - 761720-10121505-320440BLF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10121505-320440BLF
761720-10121505-320440BLF
Card Edge Connectors - Edgeboard Connectors - 10121505-320440BLF 761720-10121505-320440BLF
Manufacturer: Amphenol FCI Win Source Part Number: 761720-10121505-3204 40BLF Series: HPCE Packaging: Tray Number of Positions: 68 (32 + 36 Power) Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 105°C Features: Board Lock Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold or Gold, GXT Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 18; 16 Card Thickness: 0.062" (1.57mm) Read Out: Dual Categories: Connectors, Interconnects ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 761720-10121505-320440BLF
Series: HPCE
Packaging: Tray
Number of Positions: 68 (32 + 36 Power)
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -55°C ~ 105°C
Features: Board Lock
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold or Gold, GXT
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 18; 16
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Categories: Connectors, Interconnects
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Hpce Vr Pf 8Hp2Lp40S-10121505-320440Blf / Tray Rohs Compliant Amphenol Communications Solutions - 71Y6457 - Newark, An Avnet Company
Chicago, IL, United States
Hpce Vr Pf 8Hp2Lp40S-10121505-320440Blf / Tray Rohs Compliant Amphenol Communications Solutions
71Y6457
Hpce Vr Pf 8Hp2Lp40S-10121505-320440Blf / Tray Rohs Compliant Amphenol Communications Solutions 71Y6457
HPCE VR PF 8HP2LP40S-10121505-3 20440BLF / Tray RoHS Compliant: Yes

HPCE VR PF 8HP2LP40S-10121505-320440BLF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10121505-320440BLF 429-10121505-320440BLF 761720-10121505-320440BLF 71Y6457
Product Name HPCE ® Electronic Connector Card Edge Connectors - Edgeboard Connectors - 10121505-320440BLF Hpce Vr Pf 8Hp2Lp40S-10121505-320440Blf / Tray Rohs Compliant Amphenol Communications Solutions
Termination Solder To Board Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Power Edge Card - 10028886-003A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder To Board
View Details
CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Power Edge Card - 10046971-031LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Termination Solder
Voltage Rating 1000 volts
View Details
2 suppliers