SAS, SAS 3.0 Connectors, Storage & Server System, Receptacle, Vertical, Hybrid, Wide Base, 29 Positions, 12Gb/s., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS Connectors, part number 10120863-002C-TRLF.
29 Position SAS Receptacle Connector Solder Surface Mount, Through Hole
Telecom and Datacom Connector, Male, Straight, Locking, Receptacle, Product overview: 10120863-002C-TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-10120863-002C-TR
Win Source Part Number: 1132644-10120863-002
Category: Connectors, Interconnects>Plugga
Number of Positions: 29
Features: Board Guide, Mating Guide
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Connector Style: Receptacle
Standard Package: 280
Mounting Type: Surface Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 10120863
10120863-002C-TRLF-S
SAS VERT RECEP HYBRID
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10120863-002C-TRLF | 10120863-002C-TRLF-ND | 341-10120863-002C-TRLF | 1132644-10120863-002C-TRLF | 64AC2223 | 10120863-002C-TRLF |
| Product Name | SAS | Pluggable Connector Assemblies | Electronic Connector | Connectors, Interconnects - Pluggable Connectors | 10120863-002C-Trlf-Sas Vert Recep Hybrid / Reel Amphenol Communications Solutions | Pluggable Connectors |
| Termination | Hybrid | Solder | ||||
| Current Rating | 1.5 amps | |||||
| Connector Type | SAS | |||||
| Mounting | Surface Mount, Through Hole | Surface Mount, Through Hole |