SAS PCIe, SAS/PCIe 3.0 (U.2) Connectors, Storage and Server Connector, 68 Position Vertical Recep SMT, 12Gb/s., Amphenol is one of the leading manufacturers of sas-pci express. Contact us today for more details of sas pcie , part number 10120513-002C-TRLF.
SCSI RCP 68POS Female SMT Connector, 1.27mm/0.8mm, 30u Tin Product overview: 10120513-002C-TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10120513-002C-TR
Manufacturer: AMPHENOL
Win Source Part Number: 904967-10120513-002C
Features: 68 Position SAS/PCIe Receptacle Connector Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10120513
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 330
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10120513-002C-TRLF-N
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount
CONN SAS/PCIE RCPT 68POS SLD SMD
CARD EDGE CONN, DUAL SIDE, 68POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:68 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CARD EDGE CONN, DUAL SIDE, 68POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:68 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10120513-002C-TRLF | 345-10120513-002C-TRLF | 904967-10120513-002C-TRLF | 609-4969-1-ND | 10120513-002C-TRLF | 65AC5285 |
| Product Name | SAS PCIe | Electronic Connector | Pluggable Connectors - 10120513-002C-TRLF | Pluggable Connector Assemblies | Pluggable Connectors | Card Edge Conn, Dual Side, 68Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Receptacle | Card Edge Connector | |||
| Termination | Surface Mount | Solder | ||||
| Voltage Rating | 500 volts | |||||
| Current Rating | 1.5 amps |