Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988892-10120122-101L
Pitch: 2 mm
Number of Rows: 9
Termination: Press-Fit
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988892-10120122-101LF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 10120122-101LF |