RotaConnect ®, Rotaconnect ® Rotatable Board-to-Board Connector, 2 position hermaphroditic rotatable board-to-board connector, Amphenol is one of the leading manufacturers of rotaconnect rotatable board to board connector. Contact us today for more details of rotaconnect , part number 10120045-200LF.
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
CONN, HERMAPHRODITIC, 2POS, 1ROW, 3MM; Mezzanine Connector Type:Hermaphroditic;
CONNECTOR, HERMAPHRODITIC, 2 POSITION, 1ROW; Mezzanine Connector Type:Hermaphroditic;
10120045-200LF-ROTAT
CONN SSL RCPT & BLADE 2POS 3MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10120045-200LF | 609-4674-1-ND | 65AC3236 | 79AH8561 | 10120045-200LF |
| Product Name | RotaConnect ® | Solid State Lighting Connector Assemblies | Conn, Hermaphroditic, 2Pos, 1Row, 3Mm; Mezzanine Connector Type Amphenol Communications Solutions | 10120045-200Lf-Rotatable Btb Cnr 2 Pos Rohs Compliant Amphenol | Solid State Lighting Connector Assemblies |
| Connector Type | Board to Board Connector | Blade and Receptacle, Hermaphroditic | |||
| Voltage Rating | 125 volts | 125 volts | |||
| Current Rating | 5.0 amps | 5.0 amps |