Amphenol Corporation AIRMAX VSe ® 10120001-101LF

Description
AIRMAX VSe ®, AirMax VSe ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header, small press-fit, 2 side plating., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe ® , part number 10120001-101LF
Request a Quote Datasheet
Description
AIRMAX VSe ®, AirMax VSe ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header, small press-fit, 2 side plating., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe ® , part number 10120001-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX VSe ® - 10120001-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX VSe ®
10120001-101LF
AIRMAX VSe ® 10120001-101LF
AIRMAX VSe ®, AirMax VSe ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header, small press-fit, 2 side plating., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe ® , part number 10120001-101LF

AIRMAX VSe ®, AirMax VSe ® , Backplane Connectors, 4-Pair, 120 -position, 2mm pitch, 10 column, 4 Walls, Right Angle Header, small press-fit, 2 side plating., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe ® , part number 10120001-101LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-10120001-101LF
Electronic Connector 407-10120001-101LF
Conn Backplane HDR 120 POS 2mm Press Fit RA Thru-Hole Product overview: 10120001-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10120001-101LF can be used for catalog matching and distributor lookup.

Conn Backplane HDR 120 POS 2mm Press Fit RA Thru-Hole Product overview: 10120001-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10120001-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10120001-101LF - 904962-10120001-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10120001-101LF
904962-10120001-101LF
Backplane Connectors - 10120001-101LF 904962-10120001-101LF
Manufacturer: AMPHENOL Win Source Part Number: 904962-10120001-101L F Series: Airmax VSe® Operating Temperature Range: -55°C ~ 85°C Features: 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural High Speed Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 10120001 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10120001-101LF-ND, 2266-10120001-101LF, 609-4740

Manufacturer: AMPHENOL
Win Source Part Number: 904962-10120001-101LF
Series: Airmax VSe®
Operating Temperature Range: -55°C ~ 85°C
Features: 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural High Speed
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 10120001
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 10120001-101LF-ND, 2266-10120001-101LF, 609-4740

Buy Now Datasheet
Backplane Connectors - Specialized - 10120001-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10120001-101LF
Backplane Connectors - Specialized 10120001-101LF
CONN HDR HI SPEED 120POS EDGE MT

CONN HDR HI SPEED 120POS EDGE MT

Supplier's Site Datasheet
Conn Airmax Vse Hdr 120Pos 2Mm Press Fit Ra Thole / Amphenol Fci Amphenol Communications Solutions - 39AJ1034 - Newark, An Avnet Company
Chicago, IL, United States
Conn Airmax Vse Hdr 120Pos 2Mm Press Fit Ra Thole / Amphenol Fci Amphenol Communications Solutions
39AJ1034
Conn Airmax Vse Hdr 120Pos 2Mm Press Fit Ra Thole / Amphenol Fci Amphenol Communications Solutions 39AJ1034
CONN AIRMAX VSE HDR 120POS 2MM PRESS FIT RA THOLE / AMPHENOL FCI

CONN AIRMAX VSE HDR 120POS 2MM PRESS FIT RA THOLE / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10120001-101LF 407-10120001-101LF 904962-10120001-101LF 10120001-101LF 39AJ1034
Product Name AIRMAX VSe ® Electronic Connector Backplane Connectors - 10120001-101LF Backplane Connectors - Specialized Conn Airmax Vse Hdr 120Pos 2Mm Press Fit Ra Thole / Amphenol Fci Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products