BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Surface Mount, Single row , 4 Positions, 2.54mm (0.100in) Pitch , With Peg, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10119332-103-04LF
"Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)"
UNSH HEADER HORIZ / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10119332-103-04LF | 10119332-103-04LF-ND | 25AC0436 |
| Product Name | BergStik ® | Headers, Male Pins | Unsh Header Horiz / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |