Amphenol Corporation MINI USB 10119313-301TLF

Description
MINI USB, MINI USB 2.0- B Type Receptacle conn. Vertical Type DIP Type, Amphenol is one of the leading manufacturers of MINI USB 2.0. Contact us today for more details of MINI USB 2.0, part number 10119313-301TLF.
Request a Quote Datasheet
Description
MINI USB, MINI USB 2.0- B Type Receptacle conn. Vertical Type DIP Type, Amphenol is one of the leading manufacturers of MINI USB 2.0. Contact us today for more details of MINI USB 2.0, part number 10119313-301TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI USB, MINI USB 2.0- B Type Receptacle conn. Vertical Type DIP Type, Amphenol is one of the leading manufacturers of MINI USB 2.0. Contact us today for more details of MINI USB 2.0, part number 10119313-301TLF.

MINI USB, MINI USB 2.0- B Type Receptacle conn. Vertical Type DIP Type, Amphenol is one of the leading manufacturers of MINI USB 2.0. Contact us today for more details of MINI USB 2.0, part number 10119313-301TLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2032-10119313-301TLF
Electronic Connector 2032-10119313-301TLF
Telecom and Datacom Connector, 5 Contact(s), Male, Straight, Solder Terminal, Detent, Receptacle Product overview: 10119313-301TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-10119313-301TLF can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 5 Contact(s), Male, Straight, Solder Terminal, Detent, Receptacle Product overview: 10119313-301TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-10119313-301TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 609-6113-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-6113-ND
USB, DVI, HDMI Connector Assemblies 609-6113-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole

USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole

Buy Now Datasheet
Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions - 64AC2161 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions
64AC2161
Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions 64AC2161
MINI USB CONN, 2.0 TYPE B, RCPT, 5POS; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Product Range:- RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE B, RCPT, 5POS; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
10119313-301TLF
USB Connectors 10119313-301TLF
USB Connectors B Type Rcpt conn MINI USB

USB Connectors B Type Rcpt conn MINI USB

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10119313-301TLF 2032-10119313-301TLF 609-6113-ND 64AC2161 10119313-301TLF
Product Name MINI USB Electronic Connector USB, DVI, HDMI Connector Assemblies Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions USB Connectors
Connector Type USB USB - mini B USB USB
Termination Through Hole
Category USB
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-171LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Ribbon Cable Connectors - 102153-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 3 to 125 #
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details