Amphenol Corporation Pluggable Cables 10119217-2100LF

Description
36 Position miniSAS HD 4i Plug to Plug 3.28' (1.00m) Black
Request a Quote Datasheet
Description
36 Position miniSAS HD 4i Plug to Plug 3.28' (1.00m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 609-4688-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
609-4688-ND
Pluggable Cables 609-4688-ND
36 Position miniSAS HD 4i Plug to Plug 3.28' (1.00m) Black

36 Position miniSAS HD 4i Plug to Plug 3.28' (1.00m) Black

Buy Now Datasheet
Cable Assy , Msas Hd 4I 36 Pos Plug-Plug; Connector Type A Amphenol Communications Solutions - 90W1388 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy , Msas Hd 4I 36 Pos Plug-Plug; Connector Type A Amphenol Communications Solutions
90W1388
Cable Assy , Msas Hd 4I 36 Pos Plug-Plug; Connector Type A Amphenol Communications Solutions 90W1388
CABLE ASSY , MSAS HD 4I 36 POS PLUG-PLUG; Connector Type A:Mini SAS HD 4i 36 Position Plug; Connector Type B:Mini SAS HD 4i 36 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY , MSAS HD 4I 36 POS PLUG-PLUG; Connector Type A:Mini SAS HD 4i 36 Position Plug; Connector Type B:Mini SAS HD 4i 36 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 609-4688-ND 90W1388
Product Name Pluggable Cables Cable Assy , Msas Hd 4I 36 Pos Plug-Plug; Connector Type A Amphenol Communications Solutions
Product Type SAS Cable
Unlock Full Specs
to access all available technical data