Amphenol Communications Solutions Connector Housing, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 10118940-130LF

Description
CONNECTOR HOUSING, RCPT, 30POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2mm; For Use With:Minitek 10118940 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 30POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2mm; For Use With:Minitek 10118940 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 51Y6855 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
51Y6855
Connector Housing, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 51Y6855
CONNECTOR HOUSING, RCPT, 30POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2mm; For Use With:Minitek 10118940 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 30POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:30Positions; Pitch Spacing:2mm; For Use With:Minitek 10118940 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51Y6855
Product Name Connector Housing, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details