Amphenol Corporation Minitek ® 2.00mm WTB 10118940-016LF

Description
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 16 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-016LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 16 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-016LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 10118940-016LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
10118940-016LF
Minitek ® 2.00mm WTB 10118940-016LF
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 16 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-016LF.

Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 16 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-016LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 10118940-016LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
10118940-016LF-ND
Rectangular Connector Housings 10118940-016LF-ND
"16 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"16 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 10118940-016LF 10118940-016LF-ND
Product Name Minitek ® 2.00mm WTB Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
High Speed MIL-DTL-83527 -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details