Amphenol Corporation Minitek ® 2.00mm WTB 10118940-012LF

Description
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 12 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-012LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 12 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-012LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 10118940-012LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
10118940-012LF
Minitek ® 2.00mm WTB 10118940-012LF
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 12 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-012LF.

Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 12 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-012LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-10118940-012LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10118940-012LF-ND
Rectangular Connector Housings 609-10118940-012LF-ND
"12 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"12 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 10118940-012LF 609-10118940-012LF-ND
Product Name Minitek ® 2.00mm WTB Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details