Amphenol Communications Solutions Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions 10118940-010LF

Description
CONNECTOR HOUSING, RCPT, 10POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:Amphenol Minitek 10044403 and 77138 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 10POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:Amphenol Minitek 10044403 and 77138 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions - 51Y6837 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions
51Y6837
Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions 51Y6837
CONNECTOR HOUSING, RCPT, 10POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:Amphenol Minitek 10044403 and 77138 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:Amphenol Minitek 10044403 and 77138 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51Y6837
Product Name Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details