Amphenol Communications Solutions Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Amphenol Communications Solutions 10118940-008LF

Description
CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Minitek 77138, 10044403 Series CTW Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Minitek 77138, 10044403 Series CTW Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Amphenol Communications Solutions - 41Y9198 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Amphenol Communications Solutions
41Y9198
Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Amphenol Communications Solutions 41Y9198
CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Minitek 77138, 10044403 Series CTW Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:Minitek 77138, 10044403 Series CTW Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y9198
Product Name Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details