Amphenol Communications Solutions Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions 10118940-006LF

Description
CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:Minitek 77138, 10044403 Series CTW Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:Minitek 77138, 10044403 Series CTW Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions - 51Y6836 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions
51Y6836
Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions 51Y6836
CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:Minitek 77138, 10044403 Series CTW Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2mm; For Use With:Minitek 77138, 10044403 Series CTW Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51Y6836
Product Name Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details