Amphenol Corporation Minitek ® 2.00mm WTB 10118940-006LF

Description
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 6 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-006LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 6 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-006LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 10118940-006LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
10118940-006LF
Minitek ® 2.00mm WTB 10118940-006LF
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 6 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-006LF.

Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 6 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-006LF.

Supplier's Site Datasheet
Wire Housings & Plugs - 2462976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2462976
Wire Housings & Plugs 2462976
Minitek WtB 2.00mm (0 079in) Active Lat

Minitek WtB 2.00mm (0 079in) Active Lat

Supplier's Site
Wire Housings & Plugs - 2462978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2462978
Wire Housings & Plugs 2462978
Minitek WtB 2.00mm (0 079in) Active Lat

Minitek WtB 2.00mm (0 079in) Active Lat

Supplier's Site
Rectangular Connector Housings - 609-5477-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-5477-ND
Rectangular Connector Housings 609-5477-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10118940-006LF 2462976 609-5477-ND
Product Name Minitek ® 2.00mm WTB Wire Housings & Plugs Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Barrier Blocks - 1920-1391-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers