BergStik ®, BergStik ® 2.54mm, Board To Board Connector, Unshrouded Right Angle Header, Through Hole, Single row , 5 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10118650-405006LF.
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
10118650-405006LF-BS
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10118650-405006LF | 10118650-405006LF-ND | 64AC2128 |
| Product Name | BergStik ® | Headers, Male Pins | 10118650-405006Lf-Bs Sr Ra Hdr 1X5 Ret / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |