BergStik ®, Unshrouded vertical header ,Through Hole ,Single row , 36 Positions ,2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of BergStik ® , part number 10118615-436021.
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
10118615-436021-B/S II HDR SR STR / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10118615-436021 | 10118615-436021-ND | 51Y6815 |
| Product Name | BergStik ® | Headers, Male Pins | 10118615-436021-B/s Ii Hdr Sr Str / Bag Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |