Amphenol Corporation MICRO USB 10118192-0002LF

Description
MICRO USB, Micro USB 2.0, Input Output Connectors, B TYPE RECEPTACLE without flange, Amphenol is one of the leading manufacturers of MICRO USB. Contact us today for more details of MICRO USB 2.0, part number 10118192-0002LF.
Request a Quote Datasheet
Description
MICRO USB, Micro USB 2.0, Input Output Connectors, B TYPE RECEPTACLE without flange, Amphenol is one of the leading manufacturers of MICRO USB. Contact us today for more details of MICRO USB 2.0, part number 10118192-0002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO USB - 10118192-0002LF - Amphenol Communications Solutions
Nashua, NH, United States
MICRO USB, Micro USB 2.0, Input Output Connectors, B TYPE RECEPTACLE without flange, Amphenol is one of the leading manufacturers of MICRO USB. Contact us today for more details of MICRO USB 2.0, part number 10118192-0002LF.

MICRO USB, Micro USB 2.0, Input Output Connectors, B TYPE RECEPTACLE without flange, Amphenol is one of the leading manufacturers of MICRO USB. Contact us today for more details of MICRO USB 2.0, part number 10118192-0002LF.

Supplier's Site Datasheet
USB MINI USB

USB MINI USB

Buy Now
USB Connectors - 2208500P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2208500P
USB Connectors 2208500P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
USB Connectors - 2208500 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2208500
USB Connectors 2208500
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
USB Connectors - 2208499 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2208499
USB Connectors 2208499
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Connectors Board to Board, PCB Mt Pin Hders & Recept - 10118192-0002LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
10118192-0002LF
Connectors Board to Board, PCB Mt Pin Hders & Recept 10118192-0002LF
10118192-0002LF-MICR O USB B-TY USB

10118192-0002LF-MICRO USB B-TY USB

Buy Now
Singapore, Singapore
SMD 94V Electronic Connector
2032-10118192-0002LF
SMD 94V Electronic Connector 2032-10118192-0002LF
USB-C Female Connector, 5 Pos, RA SMD, 94V-0 Product overview: 10118192-0002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-10118192-0002LF can be used for catalog matching and distributor lookup.

USB-C Female Connector, 5 Pos, RA SMD, 94V-0 Product overview: 10118192-0002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-10118192-0002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1128245-10118192-0002LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1128245-10118192-0002LF
Connectors, Interconnects - USB, DVI, HDMI Connectors 1128245-10118192-0002LF
Win Source Part Number: 1128245-10118192-000 2LF Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Solder Retention Connector Type: USB - micro B Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1,500 Voltage - Rated: 100VAC Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -30°C ~ 80°C Shell/Shielding Material: Steel, Stainless Alternative Parts (Cross-Reference): 10118192-0002LF.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-5379-6,609-5379- 2,609-5379-1,1011819 2-0002LF-ND Base Product Number: 10118192

Win Source Part Number: 1128245-10118192-0002LF
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Solder Retention
Connector Type: USB - micro B
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,500
Voltage - Rated: 100VAC
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -30°C ~ 80°C
Shell/Shielding Material: Steel, Stainless
Alternative Parts (Cross-Reference): 10118192-0002LF.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-5379-6,609-5379-2,609-5379-1,10118192-0002LF-ND
Base Product Number: 10118192

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-5379-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-5379-2-ND
USB, DVI, HDMI Connector Assemblies 609-5379-2-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-5379-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-5379-1-ND
USB, DVI, HDMI Connector Assemblies 609-5379-1-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-5379-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-5379-6-ND
USB, DVI, HDMI Connector Assemblies 609-5379-6-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 10118192-0002LF - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
10118192-0002LF
USB, DVI, HDMI Connector Assemblies 10118192-0002LF
CONN RCPT USB2.0 MICRO B SMD R/A

CONN RCPT USB2.0 MICRO B SMD R/A

Supplier's Site Datasheet
USB Connectors - 10118192-0002LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
10118192-0002LF
USB Connectors 10118192-0002LF
USB Connectors MICRO USB B-TYPE

USB Connectors MICRO USB B-TYPE

Buy Now Datasheet
10118192-0002Lf-Micro Usb B-Type Rohs Compliant Amphenol Communications Solutions - 38AH3815 - Newark, An Avnet Company
Chicago, IL, United States
10118192-0002Lf-Micro Usb B-Type Rohs Compliant Amphenol Communications Solutions
38AH3815
10118192-0002Lf-Micro Usb B-Type Rohs Compliant Amphenol Communications Solutions 38AH3815
10118192-0002LF-MICR O USB B-TYPE ROHS COMPLIANT: YES

10118192-0002LF-MICRO USB B-TYPE ROHS COMPLIANT: YES

Supplier's Site
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amphenol Communications Solutions - 53Y2334 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amphenol Communications Solutions
53Y2334
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amphenol Communications Solutions 53Y2334
MICRO USB CONN, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB CONN, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10118192-0002LF Amphenol FCI Asia 10118192-0002LF 2208500P 10118192-0002LF 2032-10118192-0002LF 1128245-10118192-0002LF 609-5379-2-ND 10118192-0002LF 10118192-0002LF 38AH3815 53Y2334
Product Name MICRO USB USB Connectors Connectors Board to Board, PCB Mt Pin Hders & Recept SMD 94V Electronic Connector Connectors, Interconnects - USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies USB Connectors 10118192-0002Lf-Micro Usb B-Type Rohs Compliant Amphenol Communications Solutions Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector; USB USB USB Board to Board Connector; Micro Connector and Nano Connector USB USB - micro B USB Micro Connector and Nano Connector; USB Micro Connector and Nano Connector; USB
Geometry Right Angle Straight Right Angle
Termination Surface Mount Solder Solder
Current Rating 1.8 amps 1.8 amps 1.8 amps 1.8 amps
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details