BergStik ®, Unshrouded Right Angle Header, Surface Mount, Double row , 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10118084-403A10LF
"Connector Header Surface Mount, Right Angle 10 position 0.100"" (2.54mm)"
BERGSTIK / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10118084-403A10LF | 609-10118084-403A10LFTR-ND | 45AC0858 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Surface Mount |