Multi-ports Stacked, w/o LED, w/o Panel Ground, Shield Tab w/ inner shidld, w/o Back Shield Tab 2x3 ports
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
AMPHENOL FCI
FCI | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 10118072-500A010LF | 609-4632-ND | 39AJ1027 |
Product Name | Input-Output Connectors, Modular Jack Series, Modular Jack, Stacked, Material (Housing)=High Temperature Thermosplastic, UL94V-0 | Modular Connector Jacks | Amphenol Fci Amphenol Communications Solutions |
Category | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
Termination | Through Hole, High Temperature Thermosplastic, UL94V-0 | ||
Mounting | PC Mount | Through Hole | |
Voltage Rating | 150 volts |